Vishay Intertechnology, Inc. RES 732 OHM 1/20W .1% AXIAL RN50E7320BRE6

Description
RES 732ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/20W .1% AXIAL - RN50E7320BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/20W .1% AXIAL
RN50E7320BRE6
RES 732 OHM 1/20W .1% AXIAL RN50E7320BRE6
RES 732ohm 1/20W .1% AXIAL

RES 732ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E7320BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E7320BRE6-ND
Through Hole Resistors RN50E7320BRE6-ND
732 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

732 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E7320BRE6 RN50E7320BRE6-ND
Product Name RES 732 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details