Vishay Intertechnology, Inc. RES 71.5K OHM 1/20W 1% AXIAL RN50E7152FBSL

Description
RES 71.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/20W 1% AXIAL - RN50E7152FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/20W 1% AXIAL
RN50E7152FBSL
RES 71.5K OHM 1/20W 1% AXIAL RN50E7152FBSL
RES 71.5Kohm 1/20W 1% AXIAL

RES 71.5Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E7152FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E7152FBSL-ND
Through Hole Resistors RN50E7152FBSL-ND
71.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E7152FBSL RN50E7152FBSL-ND
Product Name RES 71.5K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers