Vishay Intertechnology, Inc. RES 7.15K OHM 1/20W .1% AXIAL RN50E7151BBSL

Description
RES 7.15Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.15Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/20W .1% AXIAL - RN50E7151BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/20W .1% AXIAL
RN50E7151BBSL
RES 7.15K OHM 1/20W .1% AXIAL RN50E7151BBSL
RES 7.15Kohm 1/20W .1% AXIAL

RES 7.15Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E7151BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E7151BBSL-ND
Through Hole Resistors RN50E7151BBSL-ND
7.15 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.15 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E7151BBSL RN50E7151BBSL-ND
Product Name RES 7.15K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details