Vishay Intertechnology, Inc. RES 715 OHM 1/20W .1% AXIAL RN50E7150BBSL

Description
RES 715ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/20W .1% AXIAL - RN50E7150BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/20W .1% AXIAL
RN50E7150BBSL
RES 715 OHM 1/20W .1% AXIAL RN50E7150BBSL
RES 715ohm 1/20W .1% AXIAL

RES 715ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E7150BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E7150BBSL-ND
Through Hole Resistors RN50E7150BBSL-ND
715 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

715 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E7150BBSL RN50E7150BBSL-ND
Product Name RES 715 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers