Vishay Intertechnology, Inc. RES 6.98K OHM 1/20W .1% AXIAL RN50E6981BB14

Description
RES 6.98Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/20W .1% AXIAL - RN50E6981BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/20W .1% AXIAL
RN50E6981BB14
RES 6.98K OHM 1/20W .1% AXIAL RN50E6981BB14
RES 6.98Kohm 1/20W .1% AXIAL

RES 6.98Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E6981BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E6981BB14-ND
Through Hole Resistors RN50E6981BB14-ND
6.98 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.98 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 6.98Kohm 50Mw, 0.1%; Resistance Vishay - 18C4225 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 6.98Kohm 50Mw, 0.1%; Resistance Vishay
18C4225
Resistor, Metal Film, 6.98Kohm 50Mw, 0.1%; Resistance Vishay 18C4225
RESISTOR, METAL FILM, 6.98KOHM 50mW, 0.1%; Resistance:6.98kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 6.98KOHM 50mW, 0.1%; Resistance:6.98kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E6981BB14 RN50E6981BB14-ND 18C4225
Product Name RES 6.98K OHM 1/20W .1% AXIAL Through Hole Resistors Resistor, Metal Film, 6.98Kohm 50Mw, 0.1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 6980 ohms 6980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details