Vishay Intertechnology, Inc. RES 690 OHM 1/20W .1% AXIAL RN50E6900BBSL

Description
RES 690ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 690ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 690 OHM 1/20W .1% AXIAL - RN50E6900BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 690 OHM 1/20W .1% AXIAL
RN50E6900BBSL
RES 690 OHM 1/20W .1% AXIAL RN50E6900BBSL
RES 690ohm 1/20W .1% AXIAL

RES 690ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E6900BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E6900BBSL-ND
Through Hole Resistors RN50E6900BBSL-ND
690 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

690 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E6900BBSL RN50E6900BBSL-ND
Product Name RES 690 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 690 ohms 690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details