Vishay Intertechnology, Inc. RES 68.1K OHM 1/20W 1% AXIAL RN50E6812FRSL

Description
RES 68.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/20W 1% AXIAL - RN50E6812FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/20W 1% AXIAL
RN50E6812FRSL
RES 68.1K OHM 1/20W 1% AXIAL RN50E6812FRSL
RES 68.1Kohm 1/20W 1% AXIAL

RES 68.1Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E6812FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E6812FRSL-ND
Through Hole Resistors RN50E6812FRSL-ND
68.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E6812FRSL RN50E6812FRSL-ND
Product Name RES 68.1K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers