Vishay Intertechnology, Inc. RES 68.1K OHM 1/20W 1% AXIAL RN50E6812FB14

Description
RES 68.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/20W 1% AXIAL - RN50E6812FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/20W 1% AXIAL
RN50E6812FB14
RES 68.1K OHM 1/20W 1% AXIAL RN50E6812FB14
RES 68.1Kohm 1/20W 1% AXIAL

RES 68.1Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E6812FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E6812FB14-ND
Through Hole Resistors RN50E6812FB14-ND
68.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E6812FB14 RN50E6812FB14-ND
Product Name RES 68.1K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details