Vishay Intertechnology, Inc. RES 68.1K OHM 1/20W .1% AXIAL RN50E6812BBSL

Description
RES 68.1Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/20W .1% AXIAL - RN50E6812BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/20W .1% AXIAL
RN50E6812BBSL
RES 68.1K OHM 1/20W .1% AXIAL RN50E6812BBSL
RES 68.1Kohm 1/20W .1% AXIAL

RES 68.1Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E6812BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E6812BBSL-ND
Through Hole Resistors RN50E6812BBSL-ND
68.1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E6812BBSL RN50E6812BBSL-ND
Product Name RES 68.1K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details