Vishay Intertechnology, Inc. RES 6.81K OHM 1/20W .1% AXIAL RN50E6811BRSL

Description
RES 6.81Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/20W .1% AXIAL - RN50E6811BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/20W .1% AXIAL
RN50E6811BRSL
RES 6.81K OHM 1/20W .1% AXIAL RN50E6811BRSL
RES 6.81Kohm 1/20W .1% AXIAL

RES 6.81Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E6811BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E6811BRSL-ND
Through Hole Resistors RN50E6811BRSL-ND
6.81 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.81 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E6811BRSL RN50E6811BRSL-ND
Product Name RES 6.81K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details