Vishay Intertechnology, Inc. RES 67.3K OHM 1/20W .5% AXIAL RN50E6732DRSL

Description
RES 67.3Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 67.3Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 67.3K OHM 1/20W .5% AXIAL - RN50E6732DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 67.3K OHM 1/20W .5% AXIAL
RN50E6732DRSL
RES 67.3K OHM 1/20W .5% AXIAL RN50E6732DRSL
RES 67.3Kohm 1/20W .5% AXIAL

RES 67.3Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50E6732DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E6732DRSL-ND
Through Hole Resistors RN50E6732DRSL-ND
67.3 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

67.3 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E6732DRSL RN50E6732DRSL-ND
Product Name RES 67.3K OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 67300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers