Vishay Intertechnology, Inc. RES 66.5K OHM 1/20W .1% AXIAL RN50E6652BRSL

Description
RES 66.5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 66.5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/20W .1% AXIAL - RN50E6652BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/20W .1% AXIAL
RN50E6652BRSL
RES 66.5K OHM 1/20W .1% AXIAL RN50E6652BRSL
RES 66.5Kohm 1/20W .1% AXIAL

RES 66.5Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E6652BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E6652BRSL-ND
Through Hole Resistors RN50E6652BRSL-ND
66.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

66.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E6652BRSL RN50E6652BRSL-ND
Product Name RES 66.5K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers