Vishay Intertechnology, Inc. RES 64.9K OHM 1/20W .1% AXIAL RN50E6492BBSL

Description
RES 64.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/20W .1% AXIAL - RN50E6492BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/20W .1% AXIAL
RN50E6492BBSL
RES 64.9K OHM 1/20W .1% AXIAL RN50E6492BBSL
RES 64.9Kohm 1/20W .1% AXIAL

RES 64.9Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E6492BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E6492BBSL-ND
Through Hole Resistors RN50E6492BBSL-ND
64.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E6492BBSL RN50E6492BBSL-ND
Product Name RES 64.9K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details