Vishay Intertechnology, Inc. RES 649 OHM 1/20W .1% AXIAL RN50E6490BRSL

Description
RES 649ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/20W .1% AXIAL - RN50E6490BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/20W .1% AXIAL
RN50E6490BRSL
RES 649 OHM 1/20W .1% AXIAL RN50E6490BRSL
RES 649ohm 1/20W .1% AXIAL

RES 649ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E6490BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E6490BRSL-ND
Through Hole Resistors RN50E6490BRSL-ND
649 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

649 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E6490BRSL RN50E6490BRSL-ND
Product Name RES 649 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers