Vishay Intertechnology, Inc. RES 61.9K OHM 1/20W .1% AXIAL RN50E6192BB14

Description
RES 61.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/20W .1% AXIAL - RN50E6192BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/20W .1% AXIAL
RN50E6192BB14
RES 61.9K OHM 1/20W .1% AXIAL RN50E6192BB14
RES 61.9Kohm 1/20W .1% AXIAL

RES 61.9Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E6192BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E6192BB14-ND
Through Hole Resistors RN50E6192BB14-ND
61.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E6192BB14 RN50E6192BB14-ND
Product Name RES 61.9K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details