Vishay Intertechnology, Inc. RES 4K OHM 1/20W .1% AXIAL RN50E6041BB14

Description
RES 4Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 4Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4K OHM 1/20W .1% AXIAL - RN50E6041BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 1/20W .1% AXIAL
RN50E6041BB14
RES 4K OHM 1/20W .1% AXIAL RN50E6041BB14
RES 4Kohm 1/20W .1% AXIAL

RES 4Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E6041BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E6041BB14-ND
Through Hole Resistors RN50E6041BB14-ND
6.04 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.04 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E6041BB14 RN50E6041BB14-ND
Product Name RES 4K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details