Vishay Intertechnology, Inc. RES 600 OHM 1/20W .1% AXIAL RN50E6000BB14

Description
RES 600ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 600ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600 OHM 1/20W .1% AXIAL - RN50E6000BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1/20W .1% AXIAL
RN50E6000BB14
RES 600 OHM 1/20W .1% AXIAL RN50E6000BB14
RES 600ohm 1/20W .1% AXIAL

RES 600ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E6000BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E6000BB14-ND
Through Hole Resistors RN50E6000BB14-ND
600 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

600 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E6000BB14 RN50E6000BB14-ND
Product Name RES 600 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600 ohms 600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details