Vishay Intertechnology, Inc. RES 57.6K OHM 1/20W .1% AXIAL RN50E5762BRSL

Description
RES 57.6Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/20W .1% AXIAL - RN50E5762BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/20W .1% AXIAL
RN50E5762BRSL
RES 57.6K OHM 1/20W .1% AXIAL RN50E5762BRSL
RES 57.6Kohm 1/20W .1% AXIAL

RES 57.6Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E5762BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E5762BRSL-ND
Through Hole Resistors RN50E5762BRSL-ND
57.6 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

57.6 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E5762BRSL RN50E5762BRSL-ND
Product Name RES 57.6K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers