Vishay Intertechnology, Inc. RES 5.62K OHM 1/20W .1% AXIAL RN50E5621BBSL

Description
RES 5.62Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/20W .1% AXIAL - RN50E5621BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/20W .1% AXIAL
RN50E5621BBSL
RES 5.62K OHM 1/20W .1% AXIAL RN50E5621BBSL
RES 5.62Kohm 1/20W .1% AXIAL

RES 5.62Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E5621BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E5621BBSL-ND
Through Hole Resistors RN50E5621BBSL-ND
5.62 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.62 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E5621BBSL RN50E5621BBSL-ND
Product Name RES 5.62K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details