Vishay Intertechnology, Inc. Through Hole Resistors RN50E5361FB14

Description
5.36 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.36 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50E5361FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E5361FB14-ND
Through Hole Resistors RN50E5361FB14-ND
5.36 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.36 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.36K OHM 1/20W 1% AXIAL - RN50E5361FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/20W 1% AXIAL
RN50E5361FB14
RES 5.36K OHM 1/20W 1% AXIAL RN50E5361FB14
RES 5.36Kohm 1/20W 1% AXIAL

RES 5.36Kohm 1/20W 1% AXIAL

Supplier's Site
Resistor,metal Film,5.36Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay - 54C7077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.36Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
54C7077
Resistor,metal Film,5.36Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay 54C7077
Resistor,Metal Film,5.36KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,5.36KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E5361FB14-ND RN50E5361FB14 54C7077
Product Name Through Hole Resistors RES 5.36K OHM 1/20W 1% AXIAL Resistor,metal Film,5.36Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details