Vishay Intertechnology, Inc. Res Metal Film 5.11K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk RN50E5111BB14

Description
Res Metal Film 5.11K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 5.11K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.11K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk - RN50E5111BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.11K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
RN50E5111BB14
Res Metal Film 5.11K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk RN50E5111BB14
Res Metal Film 5.11K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 5.11K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN50E5111BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E5111BB14-ND
Through Hole Resistors RN50E5111BB14-ND
5.11 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E5111BB14 RN50E5111BB14-ND
Product Name Res Metal Film 5.11K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers