Vishay Intertechnology, Inc. RES 50K OHM 1/20W .1% AXIAL RN50E5002BRE6

Description
RES 50Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 50Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50K OHM 1/20W .1% AXIAL - RN50E5002BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 1/20W .1% AXIAL
RN50E5002BRE6
RES 50K OHM 1/20W .1% AXIAL RN50E5002BRE6
RES 50Kohm 1/20W .1% AXIAL

RES 50Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E5002BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E5002BRE6-ND
Through Hole Resistors RN50E5002BRE6-ND
50 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E5002BRE6 RN50E5002BRE6-ND
Product Name RES 50K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details