Vishay Intertechnology, Inc. RES 5K OHM 1/20W .1% AXIAL RN50E5001BB14

Description
RES 5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 1/20W .1% AXIAL - RN50E5001BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/20W .1% AXIAL
RN50E5001BB14
RES 5K OHM 1/20W .1% AXIAL RN50E5001BB14
RES 5Kohm 1/20W .1% AXIAL

RES 5Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E5001BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E5001BB14-ND
Through Hole Resistors RN50E5001BB14-ND
5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E5001BB14 RN50E5001BB14-ND
Product Name RES 5K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details