Vishay Intertechnology, Inc. RES 500 OHM 1/20W .1% AXIAL RN50E5000BB14

Description
RES 500ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 500ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 1/20W .1% AXIAL - RN50E5000BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1/20W .1% AXIAL
RN50E5000BB14
RES 500 OHM 1/20W .1% AXIAL RN50E5000BB14
RES 500ohm 1/20W .1% AXIAL

RES 500ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E5000BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E5000BB14-ND
Through Hole Resistors RN50E5000BB14-ND
500 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

500 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E5000BB14 RN50E5000BB14-ND
Product Name RES 500 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers