Vishay Intertechnology, Inc. RES 49.9 OHM 1/20W .1% AXIAL RN50E49R9BB14

Description
RES 49.9ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/20W .1% AXIAL - RN50E49R9BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/20W .1% AXIAL
RN50E49R9BB14
RES 49.9 OHM 1/20W .1% AXIAL RN50E49R9BB14
RES 49.9ohm 1/20W .1% AXIAL

RES 49.9ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E49R9BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E49R9BB14-ND
Through Hole Resistors RN50E49R9BB14-ND
49.9 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E49R9BB14 RN50E49R9BB14-ND
Product Name RES 49.9 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details