Vishay Intertechnology, Inc. Through Hole Resistors RN50E4993CB14

Description
499 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50E4993CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4993CB14-ND
Through Hole Resistors RN50E4993CB14-ND
499 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 499K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk - RN50E4993CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 499K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
RN50E4993CB14
Res Metal Film 499K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk RN50E4993CB14
Res Metal Film 499K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 499K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50E4993CB14-ND RN50E4993CB14
Product Name Through Hole Resistors Res Metal Film 499K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers