Vishay Intertechnology, Inc. RES 49.9K OHM 1/20W .1% AXIAL RN50E4992BRSL

Description
RES 49.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/20W .1% AXIAL - RN50E4992BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/20W .1% AXIAL
RN50E4992BRSL
RES 49.9K OHM 1/20W .1% AXIAL RN50E4992BRSL
RES 49.9Kohm 1/20W .1% AXIAL

RES 49.9Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E4992BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4992BRSL-ND
Through Hole Resistors RN50E4992BRSL-ND
49.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E4992BRSL RN50E4992BRSL-ND
Product Name RES 49.9K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers