Vishay Intertechnology, Inc. RES 49.9K OHM 1/20W .1% AXIAL RN50E4992BBSL

Description
RES 49.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/20W .1% AXIAL - RN50E4992BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/20W .1% AXIAL
RN50E4992BBSL
RES 49.9K OHM 1/20W .1% AXIAL RN50E4992BBSL
RES 49.9Kohm 1/20W .1% AXIAL

RES 49.9Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E4992BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4992BBSL-ND
Through Hole Resistors RN50E4992BBSL-ND
49.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E4992BBSL RN50E4992BBSL-ND
Product Name RES 49.9K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details