Vishay Intertechnology, Inc. RES 4.99K OHM 1/20W .5% AXIAL RN50E4991DRSL

Description
RES 4.99Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/20W .5% AXIAL - RN50E4991DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/20W .5% AXIAL
RN50E4991DRSL
RES 4.99K OHM 1/20W .5% AXIAL RN50E4991DRSL
RES 4.99Kohm 1/20W .5% AXIAL

RES 4.99Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50E4991DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4991DRSL-ND
Through Hole Resistors RN50E4991DRSL-ND
4.99 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E4991DRSL RN50E4991DRSL-ND
Product Name RES 4.99K OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details