Vishay Intertechnology, Inc. RES 4.99K OHM 1/20W .5% AXIAL RN50E4991DRE6

Description
RES 4.99Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/20W .5% AXIAL - RN50E4991DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/20W .5% AXIAL
RN50E4991DRE6
RES 4.99K OHM 1/20W .5% AXIAL RN50E4991DRE6
RES 4.99Kohm 1/20W .5% AXIAL

RES 4.99Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50E4991DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4991DRE6-ND
Through Hole Resistors RN50E4991DRE6-ND
4.99 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E4991DRE6 RN50E4991DRE6-ND
Product Name RES 4.99K OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details