Vishay Intertechnology, Inc. RES 48.7 OHM 1/20W .1% AXIAL RN50E48R7BBSL

Description
RES 48.7ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1/20W .1% AXIAL - RN50E48R7BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/20W .1% AXIAL
RN50E48R7BBSL
RES 48.7 OHM 1/20W .1% AXIAL RN50E48R7BBSL
RES 48.7ohm 1/20W .1% AXIAL

RES 48.7ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E48R7BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E48R7BBSL-ND
Through Hole Resistors RN50E48R7BBSL-ND
48.7 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

48.7 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E48R7BBSL RN50E48R7BBSL-ND
Product Name RES 48.7 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers