Vishay Intertechnology, Inc. RES 48.7K OHM 1/20W .1% AXIAL RN50E4872BRSL

Description
RES 48.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 48.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/20W .1% AXIAL - RN50E4872BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/20W .1% AXIAL
RN50E4872BRSL
RES 48.7K OHM 1/20W .1% AXIAL RN50E4872BRSL
RES 48.7Kohm 1/20W .1% AXIAL

RES 48.7Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E4872BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4872BRSL-ND
Through Hole Resistors RN50E4872BRSL-ND
48.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

48.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E4872BRSL RN50E4872BRSL-ND
Product Name RES 48.7K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details