Vishay Intertechnology, Inc. RES 4.75K OHM 1/20W 1% AXIAL RN50E4751FBSL

Description
RES 4.75Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/20W 1% AXIAL - RN50E4751FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/20W 1% AXIAL
RN50E4751FBSL
RES 4.75K OHM 1/20W 1% AXIAL RN50E4751FBSL
RES 4.75Kohm 1/20W 1% AXIAL

RES 4.75Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E4751FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4751FBSL-ND
Through Hole Resistors RN50E4751FBSL-ND
4.75 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E4751FBSL RN50E4751FBSL-ND
Product Name RES 4.75K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers