Vishay Intertechnology, Inc. RES 4.75K OHM 1/20W 1% AXIAL RN50E4751FB14

Description
RES 4.75Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/20W 1% AXIAL - RN50E4751FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/20W 1% AXIAL
RN50E4751FB14
RES 4.75K OHM 1/20W 1% AXIAL RN50E4751FB14
RES 4.75Kohm 1/20W 1% AXIAL

RES 4.75Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E4751FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4751FB14-ND
Through Hole Resistors RN50E4751FB14-ND
4.75 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.75Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay - 54C7027 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.75Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
54C7027
Resistor,metal Film,4.75Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay 54C7027
Resistor,Metal Film,4.75KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,4.75KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E4751FB14 RN50E4751FB14-ND 54C7027
Product Name RES 4.75K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.75Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details