Vishay Intertechnology, Inc. RES 475 OHM 1/20W .1% AXIAL RN50E4750BB14

Description
RES 475ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/20W .1% AXIAL - RN50E4750BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/20W .1% AXIAL
RN50E4750BB14
RES 475 OHM 1/20W .1% AXIAL RN50E4750BB14
RES 475ohm 1/20W .1% AXIAL

RES 475ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E4750BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4750BB14-ND
Through Hole Resistors RN50E4750BB14-ND
475 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

475 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E4750BB14 RN50E4750BB14-ND
Product Name RES 475 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details