Vishay Intertechnology, Inc. RES 47K OHM 1/20W 1% AXIAL RN50E4702FB14

Description
RES 47Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/20W 1% AXIAL - RN50E4702FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/20W 1% AXIAL
RN50E4702FB14
RES 47K OHM 1/20W 1% AXIAL RN50E4702FB14
RES 47Kohm 1/20W 1% AXIAL

RES 47Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E4702FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4702FB14-ND
Through Hole Resistors RN50E4702FB14-ND
47 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E4702FB14 RN50E4702FB14-ND
Product Name RES 47K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers