Vishay Intertechnology, Inc. RES 4.64K OHM 1/20W .1% AXIAL RN50E4641BRSL

Description
RES 4.64Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.64Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/20W .1% AXIAL - RN50E4641BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/20W .1% AXIAL
RN50E4641BRSL
RES 4.64K OHM 1/20W .1% AXIAL RN50E4641BRSL
RES 4.64Kohm 1/20W .1% AXIAL

RES 4.64Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E4641BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4641BRSL-ND
Through Hole Resistors RN50E4641BRSL-ND
4.64 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.64 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E4641BRSL RN50E4641BRSL-ND
Product Name RES 4.64K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4640 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details