Vishay Intertechnology, Inc. RES 4.53K OHM 1/20W .1% AXIAL RN50E4531BBSL

Description
RES 4.53Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.53Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1/20W .1% AXIAL - RN50E4531BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/20W .1% AXIAL
RN50E4531BBSL
RES 4.53K OHM 1/20W .1% AXIAL RN50E4531BBSL
RES 4.53Kohm 1/20W .1% AXIAL

RES 4.53Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E4531BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4531BBSL-ND
Through Hole Resistors RN50E4531BBSL-ND
4.53 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.53 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E4531BBSL RN50E4531BBSL-ND
Product Name RES 4.53K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details