Vishay Intertechnology, Inc. RES 4.42K OHM 1/20W 1% AXIAL RN50E4421FRSL

Description
RES 4.42Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.42Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/20W 1% AXIAL - RN50E4421FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/20W 1% AXIAL
RN50E4421FRSL
RES 4.42K OHM 1/20W 1% AXIAL RN50E4421FRSL
RES 4.42Kohm 1/20W 1% AXIAL

RES 4.42Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E4421FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4421FRSL-ND
Through Hole Resistors RN50E4421FRSL-ND
4.42 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.42 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E4421FRSL RN50E4421FRSL-ND
Product Name RES 4.42K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4420 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers