Vishay Intertechnology, Inc. Res Metal Film 43.2K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk RN50E4322FB14

Description
Res Metal Film 43.2K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 43.2K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 43.2K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk - RN50E4322FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 43.2K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
RN50E4322FB14
Res Metal Film 43.2K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk RN50E4322FB14
Res Metal Film 43.2K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 43.2K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN50E4322FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4322FB14-ND
Through Hole Resistors RN50E4322FB14-ND
43.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E4322FB14 RN50E4322FB14-ND
Product Name Res Metal Film 43.2K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers