Res Metal Film 432 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
432 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,432Ohms,200WV,1
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN50E4320FRE6 | RN50E4320FRE6-ND | 54C7008 |
| Product Name | Res Metal Film 432 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors | Resistor,metal Film,432Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 20 watts | 0.0500 watts |