Vishay Intertechnology, Inc. RES 41.2K OHM 1/20W .1% AXIAL RN50E4122BBSL

Description
RES 41.2Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 41.2Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/20W .1% AXIAL - RN50E4122BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/20W .1% AXIAL
RN50E4122BBSL
RES 41.2K OHM 1/20W .1% AXIAL RN50E4122BBSL
RES 41.2Kohm 1/20W .1% AXIAL

RES 41.2Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E4122BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4122BBSL-ND
Through Hole Resistors RN50E4122BBSL-ND
41.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

41.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E4122BBSL RN50E4122BBSL-ND
Product Name RES 41.2K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers