Vishay Intertechnology, Inc. RES 412 OHM 1/20W 1% AXIAL RN50E4120FB14

Description
RES 412ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 412ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 1/20W 1% AXIAL - RN50E4120FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1/20W 1% AXIAL
RN50E4120FB14
RES 412 OHM 1/20W 1% AXIAL RN50E4120FB14
RES 412ohm 1/20W 1% AXIAL

RES 412ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E4120FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4120FB14-ND
Through Hole Resistors RN50E4120FB14-ND
412 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

412 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 412 1% T-9 Rn50E4120F B14 Vishay - 14R4413 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 412 1% T-9 Rn50E4120F B14 Vishay
14R4413
Cmf-50 412 1% T-9 Rn50E4120F B14 Vishay 14R4413
CMF-50 412 1% T-9 RN50E4120F B14

CMF-50 412 1% T-9 RN50E4120F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E4120FB14 RN50E4120FB14-ND 14R4413
Product Name RES 412 OHM 1/20W 1% AXIAL Through Hole Resistors Cmf-50 412 1% T-9 Rn50E4120F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers