Vishay Intertechnology, Inc. RES 4.07K OHM 1/20W .1% AXIAL RN50E4071BRSL

Description
RES 4.07Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.07Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.07K OHM 1/20W .1% AXIAL - RN50E4071BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.07K OHM 1/20W .1% AXIAL
RN50E4071BRSL
RES 4.07K OHM 1/20W .1% AXIAL RN50E4071BRSL
RES 4.07Kohm 1/20W .1% AXIAL

RES 4.07Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E4071BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4071BRSL-ND
Through Hole Resistors RN50E4071BRSL-ND
4.07 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.07 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E4071BRSL RN50E4071BRSL-ND
Product Name RES 4.07K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details