RES 40.2Kohm 1/20W .25% AXIAL
40.2 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN50E4022CRSL | RN50E4022CRSL-ND |
| Product Name | RES 40.2K OHM 1/20W .25% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 40200 ohms | |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |
| Power Rating | 20 watts | 0.0500 watts |
| Configuration | Single Resistor |