Vishay Intertechnology, Inc. RES 39.2 OHM 1/20W 1% AXIAL RN50E39R2FB14

Description
RES 39.2ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1/20W 1% AXIAL - RN50E39R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1/20W 1% AXIAL
RN50E39R2FB14
RES 39.2 OHM 1/20W 1% AXIAL RN50E39R2FB14
RES 39.2ohm 1/20W 1% AXIAL

RES 39.2ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E39R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E39R2FB14-ND
Through Hole Resistors RN50E39R2FB14-ND
39.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,39.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay - 54C6990 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
54C6990
Resistor,metal Film,39.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay 54C6990
Resistor,Metal Film,39.2Ohms,200WV, 1+/-% Tol,-25,25ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,39.2Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E39R2FB14 RN50E39R2FB14-ND 54C6990
Product Name RES 39.2 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,39.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers