Vishay Intertechnology, Inc. Res Metal Film 3.83K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R RN50E3831FRE6

Description
Res Metal Film 3.83K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3.83K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.83K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R - RN50E3831FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.83K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
RN50E3831FRE6
Res Metal Film 3.83K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R RN50E3831FRE6
Res Metal Film 3.83K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 3.83K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50E3831FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3831FRE6-ND
Through Hole Resistors RN50E3831FRE6-ND
3.83 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.83 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3831FRE6 RN50E3831FRE6-ND
Product Name Res Metal Film 3.83K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details