Vishay Intertechnology, Inc. RES 3.83K OHM 1/20W .1% AXIAL RN50E3831BBSL

Description
RES 3.83Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/20W .1% AXIAL - RN50E3831BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/20W .1% AXIAL
RN50E3831BBSL
RES 3.83K OHM 1/20W .1% AXIAL RN50E3831BBSL
RES 3.83Kohm 1/20W .1% AXIAL

RES 3.83Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3831BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3831BBSL-ND
Through Hole Resistors RN50E3831BBSL-ND
3.83 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.83 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3831BBSL RN50E3831BBSL-ND
Product Name RES 3.83K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers