Vishay Intertechnology, Inc. RES 38.1K OHM 1/20W 1% AXIAL RN50E3812FRE6

Description
RES 38.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.1K OHM 1/20W 1% AXIAL - RN50E3812FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.1K OHM 1/20W 1% AXIAL
RN50E3812FRE6
RES 38.1K OHM 1/20W 1% AXIAL RN50E3812FRE6
RES 38.1Kohm 1/20W 1% AXIAL

RES 38.1Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3812FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3812FRE6-ND
Through Hole Resistors RN50E3812FRE6-ND
38.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

38.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3812FRE6 RN50E3812FRE6-ND
Product Name RES 38.1K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details