Vishay Intertechnology, Inc. RES 375K OHM 1/20W 1% AXIAL RN50E3753FRE6

Description
RES 375Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 375Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 375K OHM 1/20W 1% AXIAL - RN50E3753FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 375K OHM 1/20W 1% AXIAL
RN50E3753FRE6
RES 375K OHM 1/20W 1% AXIAL RN50E3753FRE6
RES 375Kohm 1/20W 1% AXIAL

RES 375Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3753FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3753FRE6-ND
Through Hole Resistors RN50E3753FRE6-ND
375 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

375 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3753FRE6 RN50E3753FRE6-ND
Product Name RES 375K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 375000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers